Texas Instruments TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package TLV62150ARGTR

Description
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote
Description
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV62150ARGTR is a synchronous step-down DC-DC converter with a 4-V to 17-V input voltage range and up to 1-A continuous output current, designed for high power density applications. It features DCS-Control™ topology, a 2.5-MHz switching frequency, and an adjustable output voltage from 0.9 V to 5 V. The device is packaged in a 3-mm × 3-mm VQFN-16 package with an operating temperature range of -40°C to 85°C. It includes programmable soft start, power good output, power save mode with 19-µA quiescent current, and thermal and short-circuit protection.

Datasheet Summary
Powered by GS/AI

The TLV62150ARGTR is a synchronous step-down DC-DC converter with a 4-V to 17-V input voltage range and up to 1-A continuous output current, designed for high power density applications. It features DCS-Control™ topology, a 2.5-MHz switching frequency, and an adjustable output voltage from 0.9 V to 5 V. The device is packaged in a 3-mm × 3-mm VQFN-16 package with an operating temperature range of -40°C to 85°C. It includes programmable soft start, power good output, power save mode with 19-µA quiescent current, and thermal and short-circuit protection.

Suppliers

Company
Product
Description
Supplier Links
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package - TLV62150ARGTR - Texas Instruments
Dallas, TX, United States
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package
TLV62150ARGTR
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package TLV62150ARGTR
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTR - 720866-TLV62150ARGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTR
720866-TLV62150ARGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTR 720866-TLV62150ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 720866-TLV62150ARGTR Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 1A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5V Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.9V Switching Frequency: 2.5MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 720866-TLV62150ARGTR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 1A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.9V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 17V

Buy Now
Voltage Regulators - DC DC Switching Regulators - 296-52784-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52784-2-ND
Voltage Regulators - DC DC Switching Regulators 296-52784-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52784-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52784-1-ND
Voltage Regulators - DC DC Switching Regulators 296-52784-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-52784-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-52784-6-ND
Voltage Regulators - DC DC Switching Regulators 296-52784-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62150ARGTR
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62150ARGTR
IC REG BUCK ADJ 1A 16VQFN

IC REG BUCK ADJ 1A 16VQFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTR
Voltage Regulators - DC DC Switching Regulators TLV62150ARGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62150ARGTR
Switching Voltage Regulators TLV62150ARGTR
Switching Voltage Regulators 4-17V 1A SD CNVTR w/ DCS-Control

Switching Voltage Regulators 4-17V 1A SD CNVTR w/ DCS-Control

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTR
Voltage Regulators - DC DC Switching Regulators TLV62150ARGTR
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62150ARGTR 720866-TLV62150ARGTR 296-52784-2-ND TLV62150ARGTR TLV62150ARGTR TLV62150ARGTR TLV62150ARGTR TLV62150ARGTR
Product Name TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTR Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 to 5 volts 0.9000 volts
Unlock Full Specs
to access all available technical data