Texas Instruments High-Performance Analog Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV2217-25PW

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV2217-25PW-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV2217-25PW-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV2217-25PW-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP

Buy Now Datasheet
Singapore, Singapore
2.5V 0.5V TSSOP LDO Voltage Regulator IC
776-TLV2217-25PW
2.5V 0.5V TSSOP LDO Voltage Regulator IC 776-TLV2217-25PW
2.5V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: TLV2217-25PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.5V, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-25PW can be used for catalog matching and distributor lookup.

2.5V FIXED POSITIVE LDO REGULATOR, 0.5V DROPOUT, PDSO20, GREEN, PLASTIC, TSSOP-20 Product overview: TLV2217-25PW from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 0.5V, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 0.5V, TSSOP, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-25PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV2217-25PW - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, PDSO20

Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, PDSO20

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317085-TLV2217-25PW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317085-TLV2217-25PW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317085-TLV2217-25PW
Manufacturer: Texas Instruments Win Source Part Number: 1317085-TLV2217-25PW Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Tube Standard Package: 840 Mounting: Surface Mount Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 12V Voltage - Output (Min/Fixed): 2.5V Supplier Device Package: 20-TSSOP Temperature Range - Operating: 0°C ~ 125°C Case / Package: 20-TSSOP (0.173", 4.40mm Width) PSRR: 62dB (120Hz) Protection Features: Over Current, Over Temperature, Over Voltage ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 2156-TLV2217-25PW-TI ,TEXTISTLV2217-25PW Base Product Number: TLV221 Product Status: Obsolete RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 0.5V @ 500mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317085-TLV2217-25PW
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 840
Mounting: Surface Mount
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 12V
Voltage - Output (Min/Fixed): 2.5V
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 125°C
Case / Package: 20-TSSOP (0.173", 4.40mm Width)
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-TLV2217-25PW-TI,TEXTISTLV2217-25PW
Base Product Number: TLV221
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.5V @ 500mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV2217-25PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV2217-25PW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV2217-25PW
IC REG LINEAR 2.5V 500MA 20TSSOP

IC REG LINEAR 2.5V 500MA 20TSSOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV2217-25PW-ND 776-TLV2217-25PW TLV2217-25PW 1317085-TLV2217-25PW TLV2217-25PW
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 0.5V TSSOP LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; TSSOP20 SSOP; Other; 20-TSSOP (0.173", 4.40mm Width)
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412912 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Motor Drivers, Controllers - A5940GLKTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 10-LSOP (0.154", 3.90mm Width) Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP1714AUJZ-1.1-R7 - 860248-ADP1714AUJZ-1.1-R7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; TSOT-23-5
Life Cycle Stage PhaseOut; Obsolete
View Details
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers