Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CKCT

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117CKCT - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117CKCT
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117CKCT
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 0 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-35854-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-35854-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-35854-5-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Buy Now Datasheet
Singapore, Singapore
800mA 15V 1.25V TO-220 LDO Voltage Regulator IC
776-TLV1117CKCT
800mA 15V 1.25V TO-220 LDO Voltage Regulator IC 776-TLV1117CKCT
800mA LDO, 15V In, 1.25V Adj Out, TO-220 Product overview: TLV1117CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V, 1.25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CKCT can be used for catalog matching and distributor lookup.

800mA LDO, 15V In, 1.25V Adj Out, TO-220 Product overview: TLV1117CKCT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V, 1.25V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, 1.25V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117CKCT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCT - 936849-TLV1117CKCT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCT
936849-TLV1117CKCT
PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCT 936849-TLV1117CKCT
Manufacturer: Texas Instruments Win Source Part Number: 936849-TLV1117CKCT Operating Temperature Range: 0°C ~ 125°C Features: Linear Voltage Regulator IC Positive Adjustable Output 800mA TO-220-3 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: TLV1117 Categories: Integrated Circuits (ICs) Case / Package: TO-220-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-35854-5, -296-35854-5-ND, 296-35854-5, -TLV1117CKCT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936849-TLV1117CKCT
Operating Temperature Range: 0°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Adjustable Output 800mA TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: TLV1117
Categories: Integrated Circuits (ICs)
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-35854-5, -296-35854-5-ND, 296-35854-5, -TLV1117CKCT-ND

Buy Now Datasheet
 - TLV1117CKCT - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.3V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.3V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117CKCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117CKCT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117CKCT
IC REG LIN POS ADJ 800MA TO220-3

IC REG LIN POS ADJ 800MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117CKCT
LDO Voltage Regulators TLV1117CKCT
LDO Voltage Regulators SGL Output LDO 800mA

LDO Voltage Regulators SGL Output LDO 800mA

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117CKCT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117CKCT
PMIC - Voltage Regulators - Linear TLV1117CKCT
IC REG LIN POS ADJ 800MA TO220-3

IC REG LIN POS ADJ 800MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117CKCT 296-35854-5-ND 776-TLV1117CKCT 936849-TLV1117CKCT TLV1117CKCT TLV1117CKCT TLV1117CKCT TLV1117CKCT
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 800mA 15V 1.25V TO-220 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV1117CKCT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 TO-220; Other; TO-220-3 Other; TO-220-3 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3 TO-220
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.25 to 13.7 volts 13.7 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Comparators - AMC23C12QDWVRQ1 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LP2953QML Adjustable Micropower Low-Dropout Voltage Regulator - 5962-9233602QXA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown,Power Good
View Details
Battery Chargers - BQ2057CDGK - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details