Texas Instruments TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TLV62130ARGTR

Description
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package - TLV62130ARGTR - Texas Instruments
Dallas, TX, United States
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package
TLV62130ARGTR
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TLV62130ARGTR
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - 2297065P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297065P
Voltage Regulators 2297065P
Switch Volt Regulator, TLV62130ARGTR

Switch Volt Regulator, TLV62130ARGTR

Supplier's Site
Voltage Regulators - 2297064 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297064
Voltage Regulators 2297064
Switch Volt Regulator, TLV62130ARGTR

Switch Volt Regulator, TLV62130ARGTR

Supplier's Site
Voltage Regulators - 2297065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2297065
Voltage Regulators 2297065
Switch Volt Regulator, TLV62130ARGTR

Switch Volt Regulator, TLV62130ARGTR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-39272-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39272-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39272-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39272-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39272-6-ND
Voltage Regulators - DC DC Switching Regulators 296-39272-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39272-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39272-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39272-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTR - 115104-TLV62130ARGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTR
115104-TLV62130ARGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTR 115104-TLV62130ARGTR
Manufacturer: Texas Instruments Win Source Part Number: 115104-TLV62130ARGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TLV62130A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 5V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): LT3460ESC6#TRM; LT3460ESC6#PBF; LT3460ESC6#TR; LTC3624IDD-2#PBF; Introduction Date: June 28, 2013 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 115104-TLV62130ARGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TLV62130A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): LT3460ESC6#TRM; LT3460ESC6#PBF; LT3460ESC6#TR; LTC3624IDD-2#PBF;
Introduction Date: June 28, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62130ARGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62130ARGTR
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62130ARGTR
Switching Voltage Regulators TLV62130ARGTR
Switching Voltage Regulators 4-17V 3A SD Convrtr

Switching Voltage Regulators 4-17V 3A SD Convrtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTR
Voltage Regulators - DC DC Switching Regulators TLV62130ARGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTR
Voltage Regulators - DC DC Switching Regulators TLV62130ARGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62130ARGTR 2297065P 296-39272-1-ND 115104-TLV62130ARGTR TLV62130ARGTR TLV62130ARGTR TLV62130ARGTR TLV62130ARGTR TLV62130ARGTR
Product Name TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package Voltage Regulators Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTR PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck; Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; QFN Other; VQFN Other; 16-VFQFN Exposed Pad Other; 16-QFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts 0.9000 volts 0.9000 to 5 volts
Unlock Full Specs
to access all available technical data