Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
Manufacturer: Texas Instruments
Win Source Part Number: 803836-TLV61046ADBVR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 1.05MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 1.8V
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 28V
Manufacturer Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC REG BOOST ADJ SOT23-6
IC REG BOOST ADJ SOT23-6
Switching Voltage Regulators 28-V Output Voltage Boost Converter with Power Diode and Isolation Switch 6-SOT-23 -40 to 125
Boost Switching Regulator IC Positive Adjustable 3.3V 1 Output SOT-23-6
IC REG BOOST ADJ SOT23-6
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-47674-2-ND | 803836-TLV61046ADBVR | TLV61046ADBVR | TLV61046ADBVR | TLV61046ADBVR | TLV61046ADBVR | TLV61046ADBVR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61046ADBVR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Output Voltage | 3.3 to 28 volts | 28 volts | 3.3 volts | 3.3 volts | 3.3 to 28 volts | ||
| IOUT | 0.9800 amps |