1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
1.2V 1A Pos LDO Regulator, SOT-223, 4-Pin Product overview: TLV117112DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117112DCYT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 814369-TLV117112DCYT
Packaging: Reel
Mounting Style: SMD
Current - Output: 1A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
PSRR: 65dB (100Hz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.8V at 1A
Current - Quiescent (Iq): 100μA
Part Number Series: TLV117112
IC REG LINEAR 1.2V 1A SOT223-4
IC REG LINEAR 1.2V 1A SOT223-4
IC REG LINEAR 1.2V 1A SOT223-4
LDO Voltage Regulators 1A + Fixed Vltg Lo-Drpout Linear Reg
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV117112DCYT | 776-TLV117112DCYT | 296-TLV117112DCYTDKR-ND | 814369-TLV117112DCYT | TLV117112DCYT | TLV117112DCYT | TLV117112DCYT | TLV117112DCYT |
| Product Name | TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator | 1.2V 1A LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV117112DCYT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Package Type | Other; SOT-223 | Other; SOT-223 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||||
| Output Voltage | 1.2 volts | 1.2 volts | 1.2 volts | 1.2 volts |