200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270571-TLV70525YFPT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-XFBGA, DSBGA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV705
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA ~ 315μA
PSRR: 80dB ~ 55dB (10kHz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-DSBGA (0.8x0.8)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 200mA
Alternative Parts (Cross-Reference): BU25SA4WGWL-E2; LD39115J25R; TCR2DG26;
Introduction Date: January 13, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Fixed Positive LDO Regulator, 2.5V, 0.25V Dropout, CMOS
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
2.5V 200mA LDO, 0.5% Acc, 145mV Dropout, 5.5V In, 30uA IQ Product overview: TLV70525YFPT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70525YFPT can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 200MA 4DSBGA
IC REG LINEAR 2.5V 200MA 4DSBGA
LDO Voltage Regulators 200mA,Low IQ,Low Noise,LDO Reg
IC REG LINEAR 2.5V 200MA 4DSBGA
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70525YFPT | 1270571-TLV70525YFPT | TLV70525YFPT | 296-30262-2-ND | 776-TLV70525YFPT | TLV70525YFPT | TLV70525YFPT | TLV70525YFPT | TLV70525YFPT |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | PMIC - PMIC - Voltage Regulators - Linear - TLV70525YFPT | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.5V 200mA 5.5V LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | Other; DSBGA4 | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 3.6 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |