Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70025DCKR

Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote
Description
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70025DCKR is a 200-mA low-quiescent-current low-dropout linear regulator with a fixed 2.5-V output, available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. It operates over a junction temperature range of -40°C to 125°C, features a dropout voltage of 175 mV at 200 mA with a 2.35-V output, maintains 2% output accuracy, and draws 31 μA of quiescent current. The device is stable with an effective output capacitance of 0.1 μF and includes thermal shutdown and overcurrent protection. It offers a power supply rejection ratio of 68 dB at 1 kHz.

Datasheet Summary
Powered by GS/AI

The TLV70025DCKR is a 200-mA low-quiescent-current low-dropout linear regulator with a fixed 2.5-V output, available in a 5-pin SC70 package measuring 2.00 mm × 1.25 mm. It operates over a junction temperature range of -40°C to 125°C, features a dropout voltage of 175 mV at 200 mA with a 2.35-V output, maintains 2% output accuracy, and draws 31 μA of quiescent current. The device is stable with an effective output capacitance of 0.1 μF and includes thermal shutdown and overcurrent protection. It offers a power supply rejection ratio of 68 dB at 1 kHz.

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70025DCKR - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70025DCKR
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70025DCKR
200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 5-SC70 -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27793-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27793-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27793-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27793-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27793-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27793-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-27793-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-27793-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-27793-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.5V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70025DCKR
2.5V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70025DCKR
2.5V 200mA LDO Voltage Regulator, 5.5V In, 30uA IQ Product overview: TLV70025DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70025DCKR can be used for catalog matching and distributor lookup.

2.5V 200mA LDO Voltage Regulator, 5.5V In, 30uA IQ Product overview: TLV70025DCKR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70025DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70025DCKR - 055201-TLV70025DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70025DCKR
055201-TLV70025DCKR
PMIC - PMIC - Voltage Regulators - Linear - TLV70025DCKR 055201-TLV70025DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055201-TLV70025DCKR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 0.25V @ 200mA Operating Supply Current: 55μA to 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055201-TLV70025DCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.25V @ 200mA
Operating Supply Current: 55μA to 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70025DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70025DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70025DCKR
IC REG LINEAR 2.5V 200MA SC70-5

IC REG LINEAR 2.5V 200MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70025DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70025DCKR
PMIC - Voltage Regulators - Linear TLV70025DCKR
IC REG LINEAR 2.5V 200MA SC70-5

IC REG LINEAR 2.5V 200MA SC70-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70025DCKR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70025DCKR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70025DCKR
IC REG LINEAR 2.5V 200MA SC70-5

IC REG LINEAR 2.5V 200MA SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70025DCKR
LDO Voltage Regulators TLV70025DCKR
LDO Voltage Regulators 200mALo IQLDO Reg

LDO Voltage Regulators 200mALo IQLDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70025DCKR 296-27793-6-ND 776-TLV70025DCKR 055201-TLV70025DCKR TLV70025DCKR TLV70025DCKR TLV70025DCKR TLV70025DCKR
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 200mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70025DCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC SC-70; Other; SC-70-5 SC-70; SSOP SC-70; Other; 5-TSSOP, SC-70-5, SOT-353
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 3.6 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data