2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 8-WSON -40 to 85
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 109304-TLV62084DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Family Name: TLV62084
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 4V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MAX16961RAUEA/V+; MAX16962RAUEA/V+; MAX16961RAUEA/V+T; MAX15050EWE+TW;
Introduction Date: February 25, 2014
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 2A 8WSON
IC REG BUCK ADJUSTABLE 2A 8WSON
Switching Voltage Regulators 2A High Efficient SD Converter
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8WSON
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV62084DSGR | 296-40605-2-ND | 109304-TLV62084DSGR | TLV62084DSGR | TLV62084DSGR | TLV62084DSGR | TLV62084DSGR | TLV62084DSGR |
| Product Name | TLV62084 2A High Efficient Step Down Converter in 2x2mm SON Package, TLV62084 | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62084DSGR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; WSON | Other; 8-WFDFN Exposed Pad | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 4 volts | 0.5000 volts |