20VIN, 28VOUT, 2.2A NON-SYNCHRON
20VIN, 28VOUT, 2.2A NON-SYNCHRON
20VIN, 28VOUT, 2.2A NON-SYNCHRON
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TLV61047DDCRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 |
| Output Voltage | 4.5 to 28 volts |