The TLV1117IDCYRG3 is a 800mA adjustable and fixed linear voltage regulator in a 4-pin SOT-223 package measuring 6.5mm × 7mm, with an operating temperature range of -40°C to 125°C. It supports an input voltage range of 2.7V to 15V and offers fixed output voltages from 1.5V to 5V or adjustable outputs from 1.25V to 13.8V with ±1.0% accuracy at 25°C. The device includes foldback current limit and thermal overload protection, and the fixed version features internal soft-start. Quiescent current is 60μA typical for the fixed variant. No minimum load current is required for the fixed version.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA SOT-223-4
800mA LDO, 15V In, Adj Out, SOT-223-4 Product overview: TLV1117IDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117IDCYRG3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 043186-TLV1117IDCYRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 800MA SOT223
IC REG LIN POS ADJ 800MA SOT223
LDO Voltage Regulators Standard LDO Voltage
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117IDCYRG3 | 296-50546-1-ND | 776-TLV1117IDCYRG3 | 043186-TLV1117IDCYRG3 | TLV1117IDCYRG3 | TLV1117IDCYRG3 | TLV1117IDCYRG3 |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 800mA 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117IDCYRG3 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 13.7 volts | 1.25 to 13.7 volts | 13.75 volts | 1.25 volts | 1.25 volts |