1.2A High Efficiency Step Down Converter in 2x2mm SON Package 8-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033133-TLV62080DSGR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.2A
Family Name: TLV62080
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Maximum Output Voltage: 4V
Minimum Input Voltage: 2.5V
Alternative Parts (Cross-Reference): MAX1820YEUB+T; MAX1820ZEUB+; MAX1820YEUB+;
Introduction Date: June 01, 2011
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
Switching Voltage Regulators 1.2A High Eff SD Converter
IC REG BUCK ADJ 1.2A 8WSON
IC REG BUCK ADJ 1.2A 8WSON
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 1.2A 8-WFDFN Exposed Pad
IC REG BUCK ADJ 1.2A 8WSON
| Texas Instruments | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV62080DSGR | 033133-TLV62080DSGR | 296-39270-1-ND | TLV62080DSGR | TLV62080DSGR | TLV62080DSGR | TLV62080DSGR | TLV62080DSGR |
| Product Name | TLV62080 1.2A High Efficiency Step Down Converter in 2x2mm SON Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62080DSGR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | ||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; WSON | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Special Features | Enable,Light Load Efficiency,Output Discharge,Power Good | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 volts | 0.5000 to 4 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 4 volts |