Texas Instruments TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV25DCYR

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV1117LV25DCYR - Texas Instruments
Dallas, TX, United States
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV1117LV25DCYR
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV25DCYR
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V 1A LDO Voltage Regulator IC
776-TLV1117LV25DCYR
2.5V 1A LDO Voltage Regulator IC 776-TLV1117LV25DCYR
2.5V 1A LDO Regulator, SOT-223, 2% Accuracy Product overview: TLV1117LV25DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV25DCYR can be used for catalog matching and distributor lookup.

2.5V 1A LDO Regulator, SOT-223, 2% Accuracy Product overview: TLV1117LV25DCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.5V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 1A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV25DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TLV1117LV25DCYR - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 2.5V, 0.8V Dropout, CMOS, PDSO4

Fixed Positive LDO Regulator, 2.5V, 0.8V Dropout, CMOS, PDSO4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39254-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39254-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39254-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39254-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39254-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39254-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39254-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39254-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39254-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV25DCYR - 103990-TLV1117LV25DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV25DCYR
103990-TLV1117LV25DCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV25DCYR 103990-TLV1117LV25DCYR
Manufacturer: Texas Instruments Win Source Part Number: 103990-TLV1117LV25DC YR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.57V @ 1A Number of Regulators: 1 Output Type: Fixed Output Current: 1A Family Name: TLV1117LV Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.5V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 100μA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): ADP3339AKCZ-2.5; ADP3339AKC-2.5-RL; ADP3339AKC-2.5; ADP3339AKC-2.5-RL7; Introduction Date: September 01, 2011 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 103990-TLV1117LV25DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.57V @ 1A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Family Name: TLV1117LV
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 100μA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): ADP3339AKCZ-2.5; ADP3339AKC-2.5-RL; ADP3339AKC-2.5; ADP3339AKC-2.5-RL7;
Introduction Date: September 01, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117LV25DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117LV25DCYR
PMIC - Voltage Regulators - Linear TLV1117LV25DCYR
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117LV25DCYR
LDO Voltage Regulators TLV1117LV25DCYR
LDO Voltage Regulators 1A,Pos Fixed Vlt LDO Linear Reg

LDO Voltage Regulators 1A,Pos Fixed Vlt LDO Linear Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117LV25DCYR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117LV25DCYR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117LV25DCYR
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117LV25DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117LV25DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117LV25DCYR
IC REG LINEAR 2.5V 1A SOT223-4

IC REG LINEAR 2.5V 1A SOT223-4

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV1117LV25DCYR 776-TLV1117LV25DCYR TLV1117LV25DCYR 296-39254-1-ND 103990-TLV1117LV25DCYR TLV1117LV25DCYR TLV1117LV25DCYR TLV1117LV25DCYR TLV1117LV25DCYR
Product Name TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator 2.5V 1A LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV25DCYR PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223 Other; SOT-223-4 Other; TO-261-4, TO-261AA Other; SOT-223-4 Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 3.3 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data