Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70036DSET

Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet
Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70036DSET - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70036DSET
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70036DSET
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.6V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70036DSET
3.6V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70036DSET
3.6V 200mA LDO Regulator, 5.5V In, 30uA IQ, WFDFN Product overview: TLV70036DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70036DSET can be used for catalog matching and distributor lookup.

3.6V 200mA LDO Regulator, 5.5V In, 30uA IQ, WFDFN Product overview: TLV70036DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70036DSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70036DSET - 797142-TLV70036DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70036DSET
797142-TLV70036DSET
PMIC - PMIC - Voltage Regulators - Linear - TLV70036DSET 797142-TLV70036DSET
Manufacturer: Texas Instruments Win Source Part Number: 797142-TLV70036DSET Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TLV70036 Output Voltage: 3.6V Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA ~ 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Package: 6-WSON (1.5x1.5) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 200mA Alternative Parts (Cross-Reference): R1115Z371A-TR-F; R1115Z371D-TR-F; AME8800KEFTZ; MAX8868EZK36+T; Introduction Date: July 01, 2011 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797142-TLV70036DSET
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV70036
Output Voltage: 3.6V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA ~ 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 200mA
Alternative Parts (Cross-Reference): R1115Z371A-TR-F; R1115Z371D-TR-F; AME8800KEFTZ; MAX8868EZK36+T;
Introduction Date: July 01, 2011
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70036DSETDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70036DSETDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70036DSETDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70036DSETCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70036DSETCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70036DSETCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV70036DSETTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV70036DSETTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV70036DSETTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70036DSET
LDO Voltage Regulators TLV70036DSET
LDO Voltage Regulators 200MA,LOW IQ,LDO REG

LDO Voltage Regulators 200MA,LOW IQ,LDO REG

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70036DSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70036DSET
PMIC - Voltage Regulators - Linear TLV70036DSET
IC REG LINEAR 3.6V 200MA 6WSON

IC REG LINEAR 3.6V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70036DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70036DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70036DSET
IC REG LINEAR 3.6V 200MA 6WSON

IC REG LINEAR 3.6V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70036DSET 776-TLV70036DSET 797142-TLV70036DSET 296-TLV70036DSETDKR-ND TLV70036DSET TLV70036DSET TLV70036DSET
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables 3.6V 200mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70036DSET Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; WFDFN Other; 6-WFDFN Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 3.6 volts 3.6 volts 3.6 volts 3.6 volts 3.6 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
3.3V SSOP Power Management IC - 713-BQ2060A-E619DBQR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Output Voltage 3.3 volts
Operating Temperature -20 C (-4 F)
View Details
2 suppliers
Battery Chargers - BQ24091DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Buck 2.5V LDO Voltage Regulator IC - 85-BQ25121AYFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers