Manufacturer: Texas Instruments
Win Source Part Number: 797141-TLV62085RLTT
Series: DCS-Control
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 7-VFDFN
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 2.4MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TLV62085
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 7-VSON (2x2)
Output Voltage MAX: 6V
Input Voltage MIN: 2.5V
Voltage Input MAX: 6V
Alternative Parts (Cross-Reference): LTC3412AEUF; LTC3412AMPFE; LTC3412AIUF; LTC3309AEV#TRMPBF;
Introduction Date: November 06, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Switching Voltage Regulators Datasheet spin of TPS62085
IC REG BUCK ADJUSTABLE 3A 7VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
IC REG BUCK ADJ 3A 7VSON
IC REG BUCK ADJUSTABLE 3A 7VSON
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 797141-TLV62085RLTT | 296-46220-6-ND | TLV62085RLTT | TLV62085RLTT | TLV62085RLTT | TLV62085RLTT | TLV62085RLTT |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62085RLTT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 volts | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts | 0.8000 volts |