The TLV70237DSER is a low-dropout (LDO) linear regulator from Texas Instruments, designed for portable applications with a maximum output current of 300mA. It features a low quiescent current of 35OºA, making it suitable for power-sensitive devices. The regulator provides a fixed output voltage range from 1.2V to 4.8V with a typical output accuracy of 2%. It exhibits a low dropout voltage of 220mV at 300mA output, ensuring efficient operation in battery-powered applications. The device has a high power supply rejection ratio (PSRR) of 68dB at 1kHz, which helps maintain stable output voltage despite variations in input voltage. It is stable with an effective output capacitance as low as 0.1OºF, allowing for the use of smaller and cost-effective capacitors. The TLV70237DSER includes built-in thermal shutdown and overcurrent protection features for enhanced reliability. This regulator is available in a compact 6-pin WSON package, making it suitable for space-constrained designs. It is ideal for applications such as wireless handsets, smartphones, ZigBee networks, Bluetooth devices, and other handheld products powered by Li-Ion batteries.
300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1317127-TLV70237DSER
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 370 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.7V
Supplier Device Package: 6-WSON (1.5x1.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 6-WFDFN
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40614-2,-296-406
Base Product Number: TLV70237
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.38V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV70237DSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70237DSER can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 300mA Low IQ LDO
IC REG LINEAR 3.7V 300MA 6WSON
IC REG LINEAR 3.7V 300MA 6WSON
IC REG LINEAR 3.7V 300MA 6WSON
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70237DSER | 1317127-TLV70237DSER | 296-40614-2-ND | 776-TLV70237DSER | TLV70237DSER | TLV70237DSER | TLV70237DSER | TLV70237DSER |
| Product Name | TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23,WSON | Other; 6-WFDFN | Other; 6-WFDFN | Other; WFDFN | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.2 to 4.75 volts | 3.7 volts | 3.7 volts | 3.7 volts | 3.7 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |