Texas Instruments TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70235DBVR

Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables - TLV70235DBVR - Texas Instruments
Dallas, TX, United States
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables
TLV70235DBVR
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70235DBVR
300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

300mA, Low IQ, Low-Dropout Regulator for Portables 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
2.35V 0.3A SOT-23 LDO Voltage Regulator IC
776-TLV70235DBVR
2.35V 0.3A SOT-23 LDO Voltage Regulator IC 776-TLV70235DBVR
LDO Regulator 2.35V 0.3A Pos 5-Pin SOT-23 SM Product overview: TLV70235DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.35V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.35V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70235DBVR can be used for catalog matching and distributor lookup.

LDO Regulator 2.35V 0.3A Pos 5-Pin SOT-23 SM Product overview: TLV70235DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.35V, 0.3A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.35V, 0.3A, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70235DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1100191-TLV70235DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1100191-TLV70235DBVR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1100191-TLV70235DBVR
Win Source Part Number: 1100191-TLV70235DBVR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 370 µA Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3.5V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Alternative Parts (Cross-Reference): TLV70233DBVT; TLV70225DBVT; TLV70230DBVT; LDK130M10R; NCP585DSN12T1G; LDK130M12R; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 55 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-34811-2,296-3481 1-1,-TLV70235DBVR-ND R,-296-34811-1-ND,-2 96-34811-1,296-34811 -6 Base Product Number: TLV70235 Voltage Dropout (Max): 0.38V @ 300mA

Win Source Part Number: 1100191-TLV70235DBVR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 370 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.5V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Alternative Parts (Cross-Reference): TLV70233DBVT; TLV70225DBVT; TLV70230DBVT; LDK130M10R; NCP585DSN12T1G; LDK130M12R;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 55 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-34811-2,296-34811-1,-TLV70235DBVR-NDR,-296-34811-1-ND,-296-34811-1,296-34811-6
Base Product Number: TLV70235
Voltage Dropout (Max): 0.38V @ 300mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34811-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34811-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34811-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34811-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34811-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34811-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-34811-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-34811-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-34811-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70235DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70235DBVR
PMIC - Voltage Regulators - Linear TLV70235DBVR
IC REG LINEAR 3.5V 300MA SOT23-5

IC REG LINEAR 3.5V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70235DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70235DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70235DBVR
IC REG LINEAR 3.5V 300MA SOT23-5

IC REG LINEAR 3.5V 300MA SOT23-5

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV70235DBVR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV70235DBVR
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV70235DBVR
68dB@(1kHz) 300mA null 3.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

68dB@(1kHz) 300mA null 3.5V Positive electrode 5.5V SOT-23-5 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70235DBVR
LDO Voltage Regulators TLV70235DBVR
LDO Voltage Regulators 300mA,Low IQ,LDO Reg

LDO Voltage Regulators 300mA,Low IQ,LDO Reg

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70235DBVR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70235DBVR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70235DBVR
IC REG LINEAR 3.5V 300MA SOT23-5

IC REG LINEAR 3.5V 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70235DBVR 776-TLV70235DBVR 1100191-TLV70235DBVR 296-34811-1-ND TLV70235DBVR TLV70235DBVR TLV70235DBVR TLV70235DBVR TLV70235DBVR
Product Name TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables 2.35V 0.3A SOT-23 LDO Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-23,WSON Other; SOT-23 SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 SOT23 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1.2 to 4.75 volts 2.35 volts 3.5 volts 3.5 volts 3.5 volts 3.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data