Texas Instruments TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package TLV62150ARGTT

Description
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package - TLV62150ARGTT - Texas Instruments
Dallas, TX, United States
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package
TLV62150ARGTT
TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package TLV62150ARGTT
4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39619-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39619-1-ND
Voltage Regulators - DC DC Switching Regulators 296-39619-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-39619-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-39619-2-ND
Voltage Regulators - DC DC Switching Regulators 296-39619-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTT - 936920-TLV62150ARGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTT
936920-TLV62150ARGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTT 936920-TLV62150ARGTT
Manufacturer: Texas Instruments Win Source Part Number: 936920-TLV62150ARGTT Series: DCS-Control™ Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad Package: 16-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TLV62150 Categories: Integrated Circuits (ICs) Case / Package: 16-VQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -296-39619-1-ND, 296-39619-2, 296-39619-1, 296-39619-6, TLV62150ARGTT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 936920-TLV62150ARGTT
Series: DCS-Control™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad
Package: 16-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV62150
Categories: Integrated Circuits (ICs)
Case / Package: 16-VQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-39619-1-ND, 296-39619-2, 296-39619-1, 296-39619-6, TLV62150ARGTT-ND

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTT
Voltage Regulators - DC DC Switching Regulators TLV62150ARGTT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 1A 16-VFQFN Exposed Pad

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62150ARGTT
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTT
Voltage Regulators - DC DC Switching Regulators TLV62150ARGTT
IC REG BUCK ADJUSTABLE 1A 16QFN

IC REG BUCK ADJUSTABLE 1A 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62150ARGTT
Switching Voltage Regulators TLV62150ARGTT
Switching Voltage Regulators 4-17V 1A SD CNVTR w/ DCS-Control

Switching Voltage Regulators 4-17V 1A SD CNVTR w/ DCS-Control

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62150ARGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62150ARGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62150ARGTT
IC REG BUCK ADJ 1A 16VQFN

IC REG BUCK ADJ 1A 16VQFN

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62150ARGTT 296-39619-1-ND 936920-TLV62150ARGTT TLV62150ARGTT TLV62150ARGTT TLV62150ARGTT TLV62150ARGTT TLV62150ARGTT
Product Name TLV62150A 4-17V, 1A STEP-DOWN CONVERTER with DCS-Control in 3x3 QFN Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62150ARGTT Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VQFN (3x3) Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 to 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data