Texas Instruments TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV12DCYT

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV1117LV12DCYT - Texas Instruments
Dallas, TX, United States
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV1117LV12DCYT
TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV1117LV12DCYT
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
1.2V 1A 5.5V LDO Voltage Regulator IC
776-TLV1117LV12DCYT
1.2V 1A 5.5V LDO Voltage Regulator IC 776-TLV1117LV12DCYT
1.2V LDO Regulator, 1A, SOT-223, 5.5V In, 75dB PSRR Product overview: TLV1117LV12DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV12DCYT can be used for catalog matching and distributor lookup.

1.2V LDO Regulator, 1A, SOT-223, 5.5V In, 75dB PSRR Product overview: TLV1117LV12DCYT from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.2V, 1A, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117LV12DCYT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYTCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYTCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYTCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV1117LV12DCYTDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV1117LV12DCYTDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV1117LV12DCYTDKR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYT - 1269926-TLV1117LV12DCYT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYT
1269926-TLV1117LV12DCYT
PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYT 1269926-TLV1117LV12DCYT
Manufacturer: Texas Instruments Win Source Part Number: 1269926-TLV1117LV12D CYT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-261-4, TO-261AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 1A Family Name: TLV1117LV Output Voltage: 1.2V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA PSRR: 75dB (120Hz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: SOT-223-4 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 1.3V @ 800mA Alternative Parts (Cross-Reference): AME8865-AGT120; RT9001-12PG; LD1117S12; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1269926-TLV1117LV12DCYT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-261-4, TO-261AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 1A
Family Name: TLV1117LV
Output Voltage: 1.2V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: SOT-223-4
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 1.3V @ 800mA
Alternative Parts (Cross-Reference): AME8865-AGT120; RT9001-12PG; LD1117S12;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117LV12DCYT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117LV12DCYT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117LV12DCYT
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV1117LV12DCYT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117LV12DCYT
PMIC - Voltage Regulators - Linear TLV1117LV12DCYT
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117LV12DCYT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117LV12DCYT
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117LV12DCYT
IC REG LINEAR 1.2V 1A SOT223-4

IC REG LINEAR 1.2V 1A SOT223-4

Supplier's Site Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - TLV1117LV12DCYT - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
TLV1117LV12DCYT
Power Supply Chip >> Linear Voltage Regulators (LDO) TLV1117LV12DCYT
75dB@(120Hz) 1A Fixed 1.2V Positive electrode 5.5V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

75dB@(120Hz) 1A Fixed 1.2V Positive electrode 5.5V SOT-223-3 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117LV12DCYT
LDO Voltage Regulators TLV1117LV12DCYT
LDO Voltage Regulators 1A,Pos Fix Vltg LDO Linear Reg

LDO Voltage Regulators 1A,Pos Fix Vltg LDO Linear Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117LV12DCYT 776-TLV1117LV12DCYT 296-TLV1117LV12DCYTTR-ND 1269926-TLV1117LV12DCYT TLV1117LV12DCYT TLV1117LV12DCYT TLV1117LV12DCYT TLV1117LV12DCYT TLV1117LV12DCYT
Product Name TLV1117LV 1-A, Positive Fixed Voltage, Low-Dropout Regulator 1.2V 1A 5.5V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV1117LV12DCYT Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Power Supply Chip >> Linear Voltage Regulators (LDO) LDO Voltage Regulators
Output Polarity Positive Positive Positive Positive Positive
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed Fixed
Package Type Other; SOT-223,SOT-23 Other; SOT-223 Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA Other; TO-261-4, TO-261AA
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.2 to 3.3 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25170DSGR - ODG (Origin Data Global)
Specs
Package Type Other; 8-WFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951703VXA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
3 suppliers
Battery Chargers - BQ24156AYFFT - ODG (Origin Data Global)
Specs
Package Type Other; 20-UFBGA, DSBGA
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details