Texas Instruments TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70225DSER

Description
300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet
Description
300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables - TLV70225DSER - Texas Instruments
Dallas, TX, United States
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables
TLV70225DSER
TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables TLV70225DSER
300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125

300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49984-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49984-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49984-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49984-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49984-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49984-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49984-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49984-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49984-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
Low-Power Voltage Regulator IC
776-TLV70225DSER
Low-Power Voltage Regulator IC 776-TLV70225DSER
300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV70225DSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70225DSER can be used for catalog matching and distributor lookup.

300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV70225DSER from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70225DSER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70225DSER - 1270565-TLV70225DSER - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70225DSER
1270565-TLV70225DSER
PMIC - PMIC - Voltage Regulators - Linear - TLV70225DSER 1270565-TLV70225DSER
Manufacturer: Texas Instruments Win Source Part Number: 1270565-TLV70225DSER Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: TLV702 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA ~ 370μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (1.5x1.5) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.38V @ 300mA Alternative Parts (Cross-Reference): RT9198A-26PQW; RT9198A-26GQW; RT9193-24PQW; Introduction Date: February 01, 2011 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270565-TLV70225DSER
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: TLV702
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA ~ 370μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.38V @ 300mA
Alternative Parts (Cross-Reference): RT9198A-26PQW; RT9198A-26GQW; RT9193-24PQW;
Introduction Date: February 01, 2011
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70225DSER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70225DSER
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70225DSER
IC REG LINEAR 2.5V 300MA 6WSON

IC REG LINEAR 2.5V 300MA 6WSON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70225DSER - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70225DSER
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70225DSER
IC REG LINEAR 2.5V 300MA 6WSON

IC REG LINEAR 2.5V 300MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70225DSER
LDO Voltage Regulators TLV70225DSER
LDO Voltage Regulators 300mA,Lo IQ,LDO Reg

LDO Voltage Regulators 300mA,Lo IQ,LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70225DSER - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70225DSER
PMIC - Voltage Regulators - Linear TLV70225DSER
IC REG LINEAR 2.5V 300MA 6WSON

IC REG LINEAR 2.5V 300MA 6WSON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70225DSER 296-49984-2-ND 776-TLV70225DSER 1270565-TLV70225DSER TLV70225DSER TLV70225DSER TLV70225DSER TLV70225DSER
Product Name TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70225DSER Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SOT-23,WSON Other; 6-WFDFN Other; WFDFN Other; 6-WFDFN Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 4.75 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts 2.5 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2050HSN-A508TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Power Management IC - 713-BQ27320YZFR-G1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Battery Chargers - BQ24172RGYR - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2003PN - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details