Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117IDRJR

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125
Request a Quote Datasheet
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117IDRJR - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117IDRJR
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117IDRJR
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 8-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV1117IDRJR - 032862-TLV1117IDRJR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV1117IDRJR
032862-TLV1117IDRJR
PMIC - PMIC - Voltage Regulators - Linear - TLV1117IDRJR 032862-TLV1117IDRJR
Manufacturer: Texas Instruments Win Source Part Number: 032862-TLV1117IDRJR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 1.2V @ 800mA Number of Regulators: 1 Output Type: Adjustable Output Current: 800mA Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (4x4) Maximum Input Voltage: 15V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 1.3V @ 800mA Operating Supply Current: 15mA PSRR: 75dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 13.7V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032862-TLV1117IDRJR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Adjustable
Output Current: 800mA
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (4x4)
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 15mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 13.7V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TLV1117IDRJR - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.4V Dropout, BIPolar, PDSO8

Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.4V Dropout, BIPolar, PDSO8

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19517-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19517-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19517-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SON (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SON (4x4)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-19517-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-19517-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-19517-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SON (4x4)

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA 8-SON (4x4)

Buy Now Datasheet
Singapore, Singapore
LDO Voltage Regulator IC
776-TLV1117IDRJR
LDO Voltage Regulator IC 776-TLV1117IDRJR
800-mA, 15-V, linear voltage regulator 8-SON -40 to 125 Product overview: TLV1117IDRJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117IDRJR can be used for catalog matching and distributor lookup.

800-mA, 15-V, linear voltage regulator 8-SON -40 to 125 Product overview: TLV1117IDRJR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117IDRJR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117IDRJR
LDO Voltage Regulators TLV1117IDRJR
LDO Voltage Regulators Standard LDO Voltage

LDO Voltage Regulators Standard LDO Voltage

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117IDRJR
PMIC - Voltage Regulators - Linear TLV1117IDRJR
IC REG LINEAR POS ADJ 800MA 8SON

IC REG LINEAR POS ADJ 800MA 8SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117IDRJR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117IDRJR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117IDRJR
IC REG LINEAR POS ADJ 800MA 8SON

IC REG LINEAR POS ADJ 800MA 8SON

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117IDRJR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117IDRJR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117IDRJR
IC REG LINEAR POS ADJ 800MA 8SON

IC REG LINEAR POS ADJ 800MA 8SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117IDRJR 032862-TLV1117IDRJR TLV1117IDRJR 296-19517-2-ND 776-TLV1117IDRJR TLV1117IDRJR TLV1117IDRJR TLV1117IDRJR TLV1117IDRJR
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection PMIC - PMIC - Voltage Regulators - Linear - TLV1117IDRJR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Low Dropout Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Fixed; Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 Other; 8-SON (4x4) Other; WSON8 Other; 8-WDFN Exposed Pad Other; QFN Other; 8-WDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.25 volts 1.25 to 13.7 volts 13.7 volts 1.25 volts 1.25 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24072TRGTT - 864489-BQ24072TRGTT - Win Source Electronics
Specs
Package Type Other; 16-VQFN (3x3)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
2 suppliers
Battery Chargers - BQ2057WTSTR - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM117HVQML 3-Terminal Adjustable Regulator - 5962-0722902QZA - Texas Instruments
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; CFP,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details
Voltage Reference - ATL432AQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details