Manufacturer: Texas Instruments
Win Source Part Number: 900235-TLV62569APDRL
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.6V - Output 2A SOT-563, SOT-666
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TLV62569
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV62569APDRLR-ND, 296-51693-6, 296-51693-1, 296-51693-2
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT5X3
IC REG BUCK ADJ 2A SOT563
Switching Voltage Regulators 2A High Efficiency Step-down Buck Converter with forced PWM in SOT Package 6-SOT-5X3 -40 to 125
Buck Switching Regulator IC Positive Adjustable 0.6V Output 2A SOT-563, SOT-666
IC REG BUCK ADJ 2A SOT563
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 900235-TLV62569APDRLR | 296-51693-1-ND | TLV62569APDRLR | TLV62569APDRLR | TLV62569APDRLR | TLV62569APDRLR | TLV62569APDRLR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62569APDRLR | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Special Features | Synchronous Rectification |