Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV704345DBVR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1317158-TLV704345DBV R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 5.5 µA Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.45V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 60dB (100kHz) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49995-6,296-4999 5-2,TLV704345DBVR-ND ,296-49995-1 Base Product Number: TLV704345 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.1V @ 100mA
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1317158-TLV704345DBV R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 5.5 µA Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.45V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 60dB (100kHz) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49995-6,296-4999 5-2,TLV704345DBVR-ND ,296-49995-1 Base Product Number: TLV704345 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.1V @ 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - 1317158-TLV704345DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
1317158-TLV704345DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear 1317158-TLV704345DBVR
Manufacturer: Texas Instruments Win Source Part Number: 1317158-TLV704345DBV R Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Current - Supply (Max): 5.5 µA Output Configuration: Positive Voltage - Input (Max): 24V Voltage - Output (Min/Fixed): 3.45V Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C (TJ) Case / Package: SC-74A, SOT-753 PSRR: 60dB (100kHz) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 4.5 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-49995-6,296-4999 5-2,TLV704345DBVR-ND ,296-49995-1 Base Product Number: TLV704345 RoHS Status: ROHS3 Compliant Voltage Dropout (Max): 1.1V @ 100mA

Manufacturer: Texas Instruments
Win Source Part Number: 1317158-TLV704345DBVR
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 5.5 µA
Output Configuration: Positive
Voltage - Input (Max): 24V
Voltage - Output (Min/Fixed): 3.45V
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: SC-74A, SOT-753
PSRR: 60dB (100kHz)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4.5 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-49995-6,296-49995-2,TLV704345DBVR-ND,296-49995-1
Base Product Number: TLV704345
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 1.1V @ 100mA

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49995-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49995-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49995-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49995-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49995-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49995-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-49995-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-49995-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-49995-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Regulator IC
776-TLV704345DBVR
Low-Power SOT-23 Voltage Regulator IC 776-TLV704345DBVR
150-mA, 24-V, ultra-low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TLV704345DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV704345DBVR can be used for catalog matching and distributor lookup.

150-mA, 24-V, ultra-low-IQ, low-dropout voltage regulator 5-SOT-23 -40 to 125 Product overview: TLV704345DBVR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV704345DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TLV704345DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV704345DBVR
PMIC - Voltage Regulators - Linear TLV704345DBVR
IC REG LIN 3.45V 150MA SOT23-5

IC REG LIN 3.45V 150MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV704345DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV704345DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV704345DBVR
IC REG LIN 3.45V 150MA SOT23-5

IC REG LIN 3.45V 150MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1317158-TLV704345DBVR 296-49995-2-ND 776-TLV704345DBVR TLV704345DBVR TLV704345DBVR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Low-Power SOT-23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Dropout Voltage 1.1 volts 1.1 volts 0.0011 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Special Purpose - A8304SESTR-T - 1011451-A8304SESTR-T - Win Source Electronics
Specs
Package Type Other; 16-QFN/MLP (3x3)
Output Voltage 13.3 to 19.7 volts
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - ADP165AUJZ-1.8-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Battery Chargers - BQ24093DGQR - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 1223376 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details