300mA, Low IQ, Low-Dropout Regulator for Portables 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
3.3V 300mA LDO, High PSRR, Low IQ, 6-WSON Product overview: TLV70233DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, 3.3V, 300mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70233DSET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 900247-TLV70233DSET
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 6-WSON (1.5x1.5)
Package: 6-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: TLV70233
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (1.5x1.5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TLV70233DSET-ND, 296-32416-6, 296-32416-2, 296-32416-1
IC REG LINEAR 3.3V 300MA 6WSON
IC REG LINEAR 3.3V 300MA 6WSON
IC REG LINEAR 3.3V 300MA 6WSON
LDO Voltage Regulators 300mA,Low IQ,LDO Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70233DSET | 296-32416-2-ND | 776-TLV70233DSET | 900247-TLV70233DSET | TLV70233DSET | TLV70233DSET | TLV70233DSET | TLV70233DSET |
| Product Name | TLV702 300mA, Low IQ, Low-Dropout Regulator for Portables | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power 3.3V 300mA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV70233DSET | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23,WSON | Other; 6-WFDFN | Other; WFDFN | Other; 6-WSON (1.5x1.5) | Other; 6-WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||||
| Output Voltage | 1.2 to 4.75 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |