Texas Instruments TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70718PDQNR

Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet
Description
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices - TLV70718PDQNR - Texas Instruments
Dallas, TX, United States
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices
TLV70718PDQNR
TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices TLV70718PDQNR
200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices 4-X2SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70718PDQNR - 033174-TLV70718PDQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70718PDQNR
033174-TLV70718PDQNR
PMIC - PMIC - Voltage Regulators - Linear - TLV70718PDQNR 033174-TLV70718PDQNR
Manufacturer: Texas Instruments Win Source Part Number: 033174-TLV70718PDQNR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Family Name: TLV707 Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 4-X2SON (1x1) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.8V Dropout Voltage-Max: 0.36V @ 150mA Operating Supply Current: 50μA PSRR: 70dB to 50dB (100Hz to 1MHz) Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity Alternative Parts (Cross-Reference): AP7315D-18FS4-7B; LD39020TPU18R; BU18TD2WNVX; Introduction Date: March 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033174-TLV70718PDQNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Family Name: TLV707
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-X2SON (1x1)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 0.36V @ 150mA
Operating Supply Current: 50μA
PSRR: 70dB to 50dB (100Hz to 1MHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Reverse Polarity
Alternative Parts (Cross-Reference): AP7315D-18FS4-7B; LD39020TPU18R; BU18TD2WNVX;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39288-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39288-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39288-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39288-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39288-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39288-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-39288-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-39288-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-39288-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
1.8V 200mA 20uA LDO Voltage Regulator IC
776-TLV70718PDQNR
1.8V 200mA 20uA LDO Voltage Regulator IC 776-TLV70718PDQNR
1.8V 200mA LDO, 250mV Dropout, 20uA IQ, 5.5V In Product overview: TLV70718PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 20uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70718PDQNR can be used for catalog matching and distributor lookup.

1.8V 200mA LDO, 250mV Dropout, 20uA IQ, 5.5V In Product overview: TLV70718PDQNR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 200mA, 20uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200mA, 20uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70718PDQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70718PDQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70718PDQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70718PDQNR
IC REG LINEAR 1.8V 200MA 4X2SON

IC REG LINEAR 1.8V 200MA 4X2SON

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV70718PDQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70718PDQNR
PMIC - Voltage Regulators - Linear TLV70718PDQNR
IC REG LINEAR 1.8V 200MA 4X2SON

IC REG LINEAR 1.8V 200MA 4X2SON

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70718PDQNR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70718PDQNR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70718PDQNR
IC REG LINEAR 1.8V 200MA 4X2SON

IC REG LINEAR 1.8V 200MA 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70718PDQNR
LDO Voltage Regulators TLV70718PDQNR
LDO Voltage Regulators 200mA,Lo-IQ,Lo-Noise LDO Reg

LDO Voltage Regulators 200mA,Lo-IQ,Lo-Noise LDO Reg

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV70718PDQNR 033174-TLV70718PDQNR 296-39288-6-ND 776-TLV70718PDQNR TLV70718PDQNR TLV70718PDQNR TLV70718PDQNR TLV70718PDQNR
Product Name TLV707P 200-mA, Low-IQ, Low-Noise, Low-Dropout Regulator for Portable Devices PMIC - PMIC - Voltage Regulators - Linear - TLV70718PDQNR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 200mA 20uA LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type Other; X2SON Other; 4-X2SON (1x1) Other; 4-XDFN Exposed Pad Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Output Discharge,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection; Enable Reverse Voltage Protection; Input Overcurrent Protection Enable
Output Voltage 1 to 3.6 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

LDO Voltage Regulator IC - 713-BQ27520YZFR-G4 - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 2.6 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24192IRGER - ODG (Origin Data Global)
Specs
Package Type Other; 24-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details