The TLV1117-33CDCYRG3 is a 15V, 800mA fixed-output linear voltage regulator with a 3.3V output, packaged in a 4-pin SOT-223 measuring 6.5mm × 7mm. It operates over a junction temperature range of 0°C to 125°C and features an output accuracy of ±1.0% at 25°C, a quiescent current of 60μA (typical), and an input voltage range of 2.7V to 15V. The device includes foldback current limit and internal soft-start for reduced inrush current. Minimum load current is not required for stable operation. Thermal resistance from junction to ambient is 95.4°C/W.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
3.3V LDO, 800mA, 15V In, SOT-223-4, Fixed Output Product overview: TLV1117-33CDCYRG3 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33CDCYRG
Manufacturer: Texas Instruments
Win Source Part Number: 055055-TLV1117-33CDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
LDO Voltage Regulators Octal Bus Trnscvr With 3-State Outputs
IC REG LIN 3.3V 800MA SOT223-4
IC REG LIN 3.3V 800MA SOT223-4
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV1117-33CDCYRG3 | 776-TLV1117-33CDCYRG3 | 055055-TLV1117-33CDCYRG3 | 296-50542-1-ND | TLV1117-33CDCYRG3 | TLV1117-33CDCYRG3 | TLV1117-33CDCYRG3 |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | 3.3V 800mA 15V LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCYRG3 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; SOT-223-4 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||
| Output Voltage | 1.25 to 13.7 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |