The TLV1117-33CDCYR is a linear voltage regulator from Texas Instruments, designed to provide a stable output voltage of 3.3V with a maximum output current of 800mA. It operates within an input voltage range of 2.7V to 15V, making it suitable for various applications. The device features an output accuracy of ±1.0% at 25°C and has a low quiescent current of 60OºA, which reduces to approximately 1.5OºA in shutdown mode. This LDO includes internal current limiting and thermal overload protection, enhancing its reliability in demanding environments. The TLV1117-33CDCYR is packaged in a compact 4-pin SOT-223 configuration, which is advantageous for space-constrained designs. It is ideal for use in appliances, home theater systems, motor drives, HVAC systems, and smart meters, providing versatility across multiple applications.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Manufacturer: Texas Instruments
Win Source Part Number: 032853-TLV1117-33CDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Family Name: TLV1117
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): GGA1117H-3.3TR; GGA1117H-3.3GTR; SC1117CST-3.3 TR;
Introduction Date: March 01, 2011
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
3.3V LDO Regulator, 0.8A, 15V In, 4-Pin SOT-223 Product overview: TLV1117-33CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.8A, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.8A, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33CDCYR can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V 800MA SOT223-4
75dB@(120Hz) 800mA Fixed 3.3V Positive electrode 15V SOT-223 Linear Voltage Regulators (LDO) ROHS
IC REG LIN 3.3V 800MA SOT223-4
IC REG LIN 3.3V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-33CDCYR | 296-21112-6-ND | 032853-TLV1117-33CDCYR | 776-TLV1117-33CDCYR | TLV1117-33CDCYR | TLV1117-33CDCYR | TLV1117-33CDCYR | TLV1117-33CDCYR | TLV1117-33CDCYR |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33CDCYR | 3.3V 0.8A 15V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | Low Dropout | Low Dropout | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | |||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 1.25 to 13.7 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |