Win Source Part Number: 1372421-TLV70230QDSE
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 6-WFDFN
Supplier Device Package: 6-WSON (1.5x1.5)
Base Product Number: TLV70230
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Supply (Max): 370 µA
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V
Voltage Dropout (Max): 0.375V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 55 µA
PSRR: 68dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (1.5x1.5)
Automotive 300-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 125 Product overview: TLV70230QDSERQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70230QDSERQ1 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 300MA 6WSON
IC REG LINEAR 3V 300MA 6WSON
IC REG LINEAR 3V 300MA 6WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1372421-TLV70230QDSERQ1 | 296-51714-1-ND | 776-TLV70230QDSERQ1 | TLV70230QDSERQ1 | TLV70230QDSERQ1 | TLV70230QDSERQ1 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Automotive Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; 6-WFDFN | Other; 6-WFDFN | |||
| Special Features | Reverse Voltage Protection; Input Overcurrent Protection; Enable | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Dropout Voltage | 0.3750 volts | 0.3750 volts | 3.75E-4 volts | 0.3750 volts |