Manufacturer: Texas Instruments
Win Source Part Number: 852588-TLV62084ADSGR
Series: DCS-Control™
Features: Switching Regulator IC Output
Package: Reel - TR
Family Name: TLV62084
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-47157-1-ND, 296-TLV62084ADSGRDKR
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
Switching Voltage Regulators 2A High Efficient Step Down Converter in 2x2mm SON Package 8-WSON -40 to 125
IC REG BUCK ADJUSTABLE 2A 8WSON
IC REG BUCK ADJUSTABLE 2A 8WSON
IC REG BUCK ADJ 2A 8WSON
Buck Switching Regulator IC Positive Adjustable 0.5V 1 Output 2A 8-WFDFN Exposed Pad
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 852588-TLV62084ADSGR | 296-TLV62084ADSGRDKR-ND | TLV62084ADSGR | TLV62084ADSGR | TLV62084ADSGR | TLV62084ADSGR | TLV62084ADSGR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62084ADSGR | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; Reel - TR | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | |||
| Configuration / Function | Buck | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Special Features | Synchronous Rectification | ||||||
| Output Voltage | 0.5000 to 4 volts | 0.5000 volts | 0.5000 volts | 0.5000 to 4 volts |