Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
Manufacturer: Texas Instruments
Win Source Part Number: 1270553-TLV62085RLTR
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TLV62085
Categories: Integrated Circuits
Supplier Device Package: 7-VSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 6V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-VFDFN
Alternative Parts (Cross-Reference): MAX8989EWL+T; LTC3412AEUF#TR; MAX77271EWL+; LTC3568EDD#TRPBF;
Introduction Date: November 06, 2015
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.8V
Switching Frequency: 2.4MHz
Voltage - Input (Minimum): 2.5V
Voltage - Input (Maximum): 6V
Switching Voltage Regulators Datasheet spin of TPS62085
IC REG BUCK ADJUSTABLE 3A 7VSON
IC REG BUCK ADJ 3A 7VSON
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 7-VFDFN
IC REG BUCK ADJUSTABLE 3A 7VSON
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 296-46450-1-ND | 1270553-TLV62085RLTR | TLV62085RLTR | TLV62085RLTR | TLV62085RLTR | TLV62085RLTR | TLV62085RLTR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62085RLTR | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | Other; 7-VFDFN | |||
| Special Features | Synchronous Rectification | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 6 volts | 6 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 6 volts |