Texas Instruments TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117IKCSE3

Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
Request a Quote
Description
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV1117IKCSE3 is a linear voltage regulator from Texas Instruments, capable of delivering up to 800mA of output current. It operates within an input voltage range of 2.7V to 15V, with fixed output voltage options ranging from 1.5V to 5V and an adjustable version supporting output voltages from 1.25V to 13.8V. The device features an internal current limit and thermal overload protection, enhancing its reliability in various applications. The fixed version has a quiescent current of 60OºA, while the adjustable version typically consumes 5mA. For stable operation of the adjustable version, a minimum load current of 1.7mA is recommended, along with a minimum output capacitor of 10OºF to improve transient response. The TLV1117IKCSE3 is available in a TO-220 package, suitable for applications in appliances, home entertainment systems, motor drives, HVAC, and smart meters.

Datasheet Summary
Powered by GS/AI

The TLV1117IKCSE3 is a linear voltage regulator from Texas Instruments, capable of delivering up to 800mA of output current. It operates within an input voltage range of 2.7V to 15V, with fixed output voltage options ranging from 1.5V to 5V and an adjustable version supporting output voltages from 1.25V to 13.8V. The device features an internal current limit and thermal overload protection, enhancing its reliability in various applications. The fixed version has a quiescent current of 60OºA, while the adjustable version typically consumes 5mA. For stable operation of the adjustable version, a minimum load current of 1.7mA is recommended, along with a minimum output capacitor of 10OºF to improve transient response. The TLV1117IKCSE3 is available in a TO-220 package, suitable for applications in appliances, home entertainment systems, motor drives, HVAC, and smart meters.

Suppliers

Company
Product
Description
Supplier Links
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection - TLV1117IKCSE3 - Texas Instruments
Dallas, TX, United States
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection
TLV1117IKCSE3
TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection TLV1117IKCSE3
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125

Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 3-TO-220 -40 to 125

Buy Now Datasheet
 - TLV1117IKCSE3 - Rochester Electronics
Newburyport, MA, United States
Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.4V Dropout, BIPolar, PSFM3

Adjustable Positive LDO Regulator, 1.25V Min, 13.7V Max, 1.4V Dropout, BIPolar, PSFM3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV1117IKCSE3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV1117IKCSE3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV1117IKCSE3-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 800mA TO-220-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV1117IKCSE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV1117IKCSE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV1117IKCSE3
IC REG LIN POS ADJ 800MA TO220-3

IC REG LIN POS ADJ 800MA TO220-3

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV1117IKCSE3
LDO Voltage Regulators TLV1117IKCSE3
LDO Voltage Regulators Standard LDO Voltage

LDO Voltage Regulators Standard LDO Voltage

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV1117IKCSE3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV1117IKCSE3
PMIC - Voltage Regulators - Linear TLV1117IKCSE3
IC REG LIN POS ADJ 800MA TO220-3

IC REG LIN POS ADJ 800MA TO220-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number TLV1117IKCSE3 TLV1117IKCSE3 TLV1117IKCSE3-ND TLV1117IKCSE3 TLV1117IKCSE3 TLV1117IKCSE3
Product Name TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Adjustable / Variable Adjustable / Variable
Package Type Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 TO-220; Other; TO-220-3 TO-220; Other; TO-220-3
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown Input Overcurrent Protection
Output Voltage 1.25 to 13.7 volts 1.25 to 13.7 volts 1.25 volts
Unlock Full Specs
to access all available technical data