150-MA 30-V LOW-DROPOUT (LDO) LI
150-MA 30-V LOW-DROPOUT (LDO) LI
150-MA 30-V LOW-DROPOUT (LDO) LI
| DigiKey | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 296-TLV70933DBZRTR-ND |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard; Low Dropout |
| Output Polarity | Positive |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; TO-236-3, SC-59, SOT-23-3 |
| Special Features | Input Overcurrent Protection |