200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)
3V LDO Regulator, 200mA, 30uA IQ, 175mV Dropout, 5.5V In Product overview: TLV70030DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3V, 200mA, 30uA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 200mA, 30uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70030DSET can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 200MA 6WSON
IC REG LINEAR 3V 200MA 6WSON
LDO Voltage Regulators 200mA Low IQ LDO Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70030DSET | 296-25214-2-ND | 776-TLV70030DSET | TLV70030DSET | TLV70030DSET | TLV70030DSET |
| Product Name | TLV700 200mA, Low IQ, Low Dropout Regulator for Portables | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3V 200mA 30uA LDO Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC70,SOT,WSON | Other; 6-WFDFN | Other; WFDFN | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | |||
| Output Voltage | 1.2 to 3.6 volts | 3 volts | 3 volts | 3 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |