24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators 5-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 143513-TLV70436DBVR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.85V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 150mA
Output Voltage: 3.6V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 24V
Nominal Output Voltage (Min/Fixed): 3.6V
Dropout Voltage-Max: 1.1V @ 100mA
Operating Supply Current: 4.5μA to 5.5μA
PSRR: 60dB (100kHz)
Control Protection Features: Over Current, Reverse Polarity
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
3.6V 150mA LDO Voltage Regulator, 24V In, SOT-23-5 Product overview: TLV70436DBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.6V, 150mA, 24V, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.6V, 150mA, 24V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70436DBVR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.6V 150MA SOT23-5
IC REG LINEAR 3.6V 150MA SOT23-5
IC REG LINEAR 3.6V 150MA SOT23-5
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV70436DBVR | 143513-TLV70436DBVR | 296-30551-1-ND | 776-TLV70436DBVR | TLV70436DBVR | TLV70436DBVR | TLV70436DBVR |
| Product Name | TLV704 24-V Input Voltage, 150-mA, Ultralow IQ Low-Dropout Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV70436DBVR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.6V 150mA 24V SOT-23 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Adjustable / Variable | Fixed | ||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection; Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | Reverse Voltage Protection; Input Overcurrent Protection | ||||
| Output Voltage | 2.5 to 5 volts | 3.6 volts | 3.6 volts | 5 volts | 3.6 volts | 3.6 volts | |
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |