Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator 20-TSSOP 0 to 125
Fixed Positive LDO Regulator, 2.5V, 0.5V Dropout, PDSO20
Manufacturer: Texas Instruments
Win Source Part Number: 1269963-TLV2217-25PW
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 62dB (120Hz)
Protection Features: Over Current, Over Temperature, Over Voltage
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: TLV2217-25
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 12V
Maximum Dropout Voltage: 0.5V at 500mA
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 20-TSSOP
500-mA, 12-V, low-dropout voltage regulator 20-TSSOP 0 to 125 Product overview: TLV2217-25PWR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, TSSOP, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV2217-25PWR can be used for catalog matching and distributor lookup.
IC REG LINEAR 2.5V 500MA 20TSSOP
IC REG LINEAR 2.5V 500MA 20TSSOP
LDO Voltage Regulators 2.5-V Fixed Voltage
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV2217-25PWR | TLV2217-25PWR | 1269963-TLV2217-25PWR | 296-TLV2217-25PWRTR-ND | 776-TLV2217-25PWR | TLV2217-25PWR | TLV2217-25PWR | TLV2217-25PWR |
| Product Name | TLV2217 Low-Dropout (LDO) 3.3-V Fixed Voltage Regulator | PMIC - PMIC - Voltage Regulators - Linear - TLV2217-25PWR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | TSSOP Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | ||||||
| Package Type | Other; TO-220,TO-252,TSSOP | SSOP; Other; TSSOP20 | SSOP; Other; 20-TSSOP | Other; "20-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | |||
| Dropout Voltage | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||||
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | 0 C (32 F) | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed |