The TLV1117-33IDCY is a 1.25V to 13.8V adjustable and fixed linear voltage regulator with an 800mA output current capability, available in a 4-pin SOT-223 package measuring 6.5mm × 7mm. This fixed-output variant provides a 3.3V output with an accuracy of ±1.0% at 25°C, operates from an input voltage range of 2.7V to 15V, and features a quiescent current of 60μA (typical). It includes an internal soft-start function to reduce inrush current and foldback current limiting for fault protection. The device is rated for operation from -40°C to 125°C and meets thermal specifications with a junction-to-ambient thermal resistance of 95.4°C/W.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1269914-TLV1117-33ID
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Output Current: 800mA
Categories: Integrated Circuits
Supplier Device Package: SOT-223-4
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-261-4, TO-261AA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: TLV1117-33
Manufacturer Pack Quantity: 80
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 15V
Maximum Dropout Voltage: 1.3V at 800mA
3.3V 800mA LDO Voltage Regulator, SOT-223 Product overview: TLV1117-33IDCY from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 800mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-33IDCY can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 3.3V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-33IDCY | 1269914-TLV1117-33IDCY | 776-TLV1117-33IDCY | 296-26777-5-ND | TLV1117-33IDCY | TLV1117-33IDCY |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-33IDCY | 3.3V 800mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223 | Other; TO-261-4, TO-261AA | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | |||
| Output Voltage | 1.25 to 13.7 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts |