0.7V LOW INPUT VOLTAGE STEP-UP C
0.7V LOW INPUT VOLTAGE STEP-UP C
0.7V LOW INPUT VOLTAGE STEP-UP C
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 296-TLV61220ADBVRCT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Adjustable / Variable |
| Package Type | SOT23; Other; SOT-23-6 |
| Special Features | Synchronous Rectification |