Low Input Voltage Step-UP Converter in 6 pin TSOT-23 package 6-SOT-23 -40 to 85
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 220mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 220mA (Switch) SOT-23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 220mA (Switch) SOT-23-6
Win Source Part Number: 1249727-TLV61220DBVT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 220mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Voltage - Output (Max): 5.5V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.7V
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V
Synchronous Rectifier: Yes
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TLV61220DBVT,296-435
Base Product Number: TLV61220
Switching Voltage Regulators Low Input Vltg Step-UP Converter
IC REG BOOST ADJ 220MA SOT23-6
Boost Switching Regulator IC Positive Adjustable 1.8V 1 Output 220mA (Switch) SOT-23-6
IC REG BOOST ADJ 220MA SOT23-6
IC REG BOOST ADJ 220MA SOT23-6
| Texas Instruments | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV61220DBVT | 296-43576-2-ND | 1249727-TLV61220DBVT | TLV61220DBVT | TLV61220DBVT | TLV61220DBVT | TLV61220DBVT | TLV61220DBVT |
| Product Name | TLV61220 Low Input Voltage Step-UP Converter in 6 pin TSOT-23 package | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-6 | SOT23; Other; Tape & Reel | SOT23 | SOT23; Other; SOT-23-6 | SOT23; Other; SOT-23-6 | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
| Output Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 to 5.5 volts | 1.8 volts |