Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 0 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
Fixed Positive LDO Regulator, 1.8V, 1.3V Dropout, BIPolar, PDSO4
Manufacturer: Texas Instruments
Win Source Part Number: 032849-TLV1117-18CDC
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 15V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.3V @ 800mA
Operating Supply Current: 10mA
PSRR: 75dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Medical, Logistics, Power Management
1.8V LDO Linear Voltage Regulator, 800mA, 15V In, SOT-223 Product overview: TLV1117-18CDCYR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.8V, 800mA, 15V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800mA, 15V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV1117-18CDCYR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators Fixed LDO Volt Reg
IC REG LIN 1.8V 800MA SOT223-4
IC REG LIN 1.8V 800MA SOT223-4
IC REG LIN 1.8V 800MA SOT223-4
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-18CDCYR | 296-21108-6-ND | TLV1117-18CDCYR | 032849-TLV1117-18CDCYR | 776-TLV1117-18CDCYR | TLV1117-18CDCYR | TLV1117-18CDCYR | TLV1117-18CDCYR | TLV1117-18CDCYR |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TLV1117-18CDCYR | 1.8V 800mA 15V LDO Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | |
| Regulator Type | Low Dropout | Standard | Low Dropout | ||||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; TO-261-4, TO-261AA | Other; SOT-223-4 | Other; SOT-223-4 | Other; SOT-223 | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection | ||||||
| Output Voltage | 1.25 to 13.7 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts |