Texas Instruments TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV117115DCYR

Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet
Description
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator - TLV117115DCYR - Texas Instruments
Dallas, TX, United States
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator
TLV117115DCYR
TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator TLV117115DCYR
1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

1-A, Positive Fixed Voltage, Low-Dropout Regulator 4-SOT-223 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Voltage Regulator IC
776-TLV117115DCYR
Voltage Regulator IC 776-TLV117115DCYR
1-A, low-dropout voltage regulator (tab GND) 4-SOT-223 -40 to 125 Product overview: TLV117115DCYR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117115DCYR can be used for catalog matching and distributor lookup.

1-A, low-dropout voltage regulator (tab GND) 4-SOT-223 -40 to 125 Product overview: TLV117115DCYR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV117115DCYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV117115DCYRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV117115DCYRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV117115DCYRCT-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-TLV117115DCYRTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-TLV117115DCYRTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-TLV117115DCYRTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-4

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV117115DCYR - 1109004-TLV117115DCYR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV117115DCYR
1109004-TLV117115DCYR
PMIC - PMIC - Voltage Regulators - Linear - TLV117115DCYR 1109004-TLV117115DCYR
Manufacturer: Texas Instruments Win Source Part Number: 1109004-TLV117115DCY R Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Output Current: 1A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-223-4 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.5V Dropout Voltage-Max: 0.8V @ 1A Operating Supply Current: 100μA PSRR: 65dB (100Hz) Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1109004-TLV117115DCYR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-223-4
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.5V
Dropout Voltage-Max: 0.8V @ 1A
Operating Supply Current: 100μA
PSRR: 65dB (100Hz)
Control Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV117115DCYR
LDO Voltage Regulators TLV117115DCYR
LDO Voltage Regulators LDO Linear Regulator

LDO Voltage Regulators LDO Linear Regulator

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV117115DCYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV117115DCYR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV117115DCYR
IC REG LINEAR 1.5V 1A SOT223-4

IC REG LINEAR 1.5V 1A SOT223-4

Supplier's Site
PMIC - Voltage Regulators - Linear - TLV117115DCYR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV117115DCYR
PMIC - Voltage Regulators - Linear TLV117115DCYR
IC REG LINEAR 1.5V 1A SOT223-4

IC REG LINEAR 1.5V 1A SOT223-4

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number TLV117115DCYR 776-TLV117115DCYR 296-TLV117115DCYRCT-ND 1109004-TLV117115DCYR TLV117115DCYR TLV117115DCYR TLV117115DCYR
Product Name TLV1171 1-A, Positive Fixed Voltage, Low-Dropout Regulator Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TLV117115DCYR LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Package Type Other; SOT-223 Other; TO-261-4 Other; TO-261-4, TO-261AA Other; SOT-223-4
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed Fixed Fixed; Fixed
Output Voltage 1.5 volts 1.5 volts 1.5 volts 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25892RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
Thermal Management - AMC6821SDBQR - ODG (Origin Data Global)
Specs
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
VIN 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details