Texas Instruments TLV62065 3MHz 2A Step Down Converter in 2x2 SON Package TLV62065DSGT

Description
3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet
Description
3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62065 3MHz 2A Step Down Converter in 2x2 SON Package - TLV62065DSGT - Texas Instruments
Dallas, TX, United States
TLV62065 3MHz 2A Step Down Converter in 2x2 SON Package
TLV62065DSGT
TLV62065 3MHz 2A Step Down Converter in 2x2 SON Package TLV62065DSGT
3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85

3MHz 2A Step Down Converter in 2x2 SON Package 8-WSON -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28083-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28083-2-ND
Voltage Regulators - DC DC Switching Regulators 296-28083-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-28083-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-28083-1-ND
Voltage Regulators - DC DC Switching Regulators 296-28083-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62065DSGT - 140361-TLV62065DSGT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62065DSGT
140361-TLV62065DSGT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62065DSGT 140361-TLV62065DSGT
Manufacturer: Texas Instruments Win Source Part Number: 140361-TLV62065DSGT Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 3MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 2A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-WSON (2x2) Purpose: Step-Down Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.8V Maximum Output Voltage: 5.5V Minimum Input Voltage: 2.9V Alternative Parts (Cross-Reference): NCP6324CMTAATBG; TLV62065DSGR; TLV62065TDSGRQ1; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140361-TLV62065DSGT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 3MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-WSON (2x2)
Purpose: Step-Down
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 2.9V
Alternative Parts (Cross-Reference): NCP6324CMTAATBG; TLV62065DSGR; TLV62065TDSGRQ1;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62065DSGT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62065DSGT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62065DSGT
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62065DSGT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62065DSGT
Voltage Regulators - DC DC Switching Regulators TLV62065DSGT
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-WFDFN Exposed Pad

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62065DSGT
Switching Voltage Regulators TLV62065DSGT
Switching Voltage Regulators 3MHz 2A Step Down Converter

Switching Voltage Regulators 3MHz 2A Step Down Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62065DSGT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62065DSGT
Voltage Regulators - DC DC Switching Regulators TLV62065DSGT
IC REG BUCK ADJUSTABLE 2A 8WSON

IC REG BUCK ADJUSTABLE 2A 8WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62065DSGT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62065DSGT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62065DSGT
IC REG BUCK ADJ 2A 8WSON

IC REG BUCK ADJ 2A 8WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62065DSGT 296-28083-2-ND 140361-TLV62065DSGT TLV62065DSGT TLV62065DSGT TLV62065DSGT TLV62065DSGT TLV62065DSGT
Product Name TLV62065 3MHz 2A Step Down Converter in 2x2 SON Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62065DSGT PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; WSON Other; 8-WFDFN Exposed Pad Other; 8-WSON (2x2) Other; 8-WFDFN Exposed Pad Other; 8-WFDFN Exposed Pad
Special Features Enable,Light Load Efficiency Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 0.8000 to 5.5 volts 0.8000 to 5.5 volts 0.8000 volts 0.8000 to 5.5 volts 0.8000 volts 0.8000 volts
Unlock Full Specs
to access all available technical data