200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 125
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 2.85V 200MA 4DSBGA
IC REG LINEAR 2.85V 200MA 4DSBGA
LDO Voltage Regulators 200mA Lo IQ Lo-Noise LDO Reg
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV705285YFPR | 296-40620-2-ND | TLV705285YFPR | TLV705285YFPR | TLV705285YFPR |
| Product Name | TLV705 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||
| Output Voltage | 1.2 to 3.6 volts | 2.85 volts | 2.85 volts | ||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |