Texas Instruments TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TLV62130ARGTT

Description
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet
Description
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package - TLV62130ARGTT - Texas Instruments
Dallas, TX, United States
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package
TLV62130ARGTT
TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package TLV62130ARGTT
4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36471-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36471-1-ND
Voltage Regulators - DC DC Switching Regulators 296-36471-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36471-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36471-6-ND
Voltage Regulators - DC DC Switching Regulators 296-36471-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-36471-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-36471-2-ND
Voltage Regulators - DC DC Switching Regulators 296-36471-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTT - 1270555-TLV62130ARGTT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTT
1270555-TLV62130ARGTT
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTT 1270555-TLV62130ARGTT
Manufacturer: Texas Instruments Win Source Part Number: 1270555-TLV62130ARGT T Packaging: Reel Mounting Style: SMD Output Type: Adjustable Function: Step-Down Topology: Buck Synchronous Rectifier: Yes Output Current: 3A Categories: Integrated Circuits Supplier Device Package: 16-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 5V Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: TLV62130 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Min/Fixed Output Voltage: 0.9V Switching Frequency: 2.5MHz Voltage - Input (Minimum): 4V Voltage - Input (Maximum): 17V

Manufacturer: Texas Instruments
Win Source Part Number: 1270555-TLV62130ARGTT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 5V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: TLV62130
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 0.9V
Switching Frequency: 2.5MHz
Voltage - Input (Minimum): 4V
Voltage - Input (Maximum): 17V

Buy Now
Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTT
Voltage Regulators - DC DC Switching Regulators TLV62130ARGTT
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62130ARGTT
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTT
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62130ARGTT
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62130ARGTT
Switching Voltage Regulators TLV62130ARGTT
Switching Voltage Regulators 4-17V 3A SD Convrtr

Switching Voltage Regulators 4-17V 3A SD Convrtr

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62130ARGTT - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62130ARGTT
Voltage Regulators - DC DC Switching Regulators TLV62130ARGTT
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62130ARGTT 296-36471-1-ND 1270555-TLV62130ARGTT TLV62130ARGTT TLV62130ARGTT TLV62130ARGTT TLV62130ARGTT TLV62130ARGTT
Product Name TLV62130A 4-17V 3A Step-Down Converter with DCS-Control in 3x3 QFN Package Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130ARGTT Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck Buck Buck
Output Voltage Type Fixed Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 to 5 volts 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data