Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1270552-TLV61224DCKT
Packaging: Reel
Mounting Style: SMD
Output Type: Fixed
Function: Step-Up
Topology: Boost
Synchronous Rectifier: Yes
Output Current: 160mA (Switch)
Categories: Integrated Circuits
Supplier Device Package: SC-70-6
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-TSSOP, SC-88, SOT-363
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: TLV61224
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Minimum): 0.7V
Voltage - Input (Maximum): 3V
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 3V 160MA SC70-6
IC REG BOOST 3V 160MA SC70-6
Switching Voltage Regulators Sgl Cell High Eff Step-Up Converter
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TLV61224DCKT | 1270552-TLV61224DCKT | 296-28339-2-ND | TLV61224DCKT | TLV61224DCKT | TLV61224DCKT | TLV61224DCKT |
| Product Name | TLV61224 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61224DCKT | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Boost | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC70 | SC-70; SSOP; Other; 6-TSSOP, SC-88, SOT-363 | Other; 6-TSSOP, SC-88, SOT-363 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SSOP | ||
| Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 3 volts | 3 volts | 3 volts | 3 to ? volts | 3 volts |