Texas Instruments TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package TLV62130RGTR

Description
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote
Description
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV62130 is a synchronous step-down DC-DC converter designed for high power density applications, operating with an input voltage range of 3 V to 17 V and delivering up to 3 A continuous output current at voltages from 0.9 V to 5.5 V. It is packaged in a 3 mm × 3 mm 16-pin VQFN package and features a switching frequency of typically 2.5 MHz, quiescent current of 19 µA, power good output, and 100% duty cycle mode. The device supports pin-selectable output voltage, programmable soft start, and seamless transition into power save mode. It includes overcurrent and overtemperature protection and is pin-compatible with the TLV62150. The TLV62130RGTR variant operates from -40°C to 85°C and is supplied in a tape and reel package.

Datasheet Summary
Powered by GS/AI

The TLV62130 is a synchronous step-down DC-DC converter designed for high power density applications, operating with an input voltage range of 3 V to 17 V and delivering up to 3 A continuous output current at voltages from 0.9 V to 5.5 V. It is packaged in a 3 mm × 3 mm 16-pin VQFN package and features a switching frequency of typically 2.5 MHz, quiescent current of 19 µA, power good output, and 100% duty cycle mode. The device supports pin-selectable output voltage, programmable soft start, and seamless transition into power save mode. It includes overcurrent and overtemperature protection and is pin-compatible with the TLV62150. The TLV62130RGTR variant operates from -40°C to 85°C and is supplied in a tape and reel package.

Suppliers

Company
Product
Description
Supplier Links
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package - TLV62130RGTR - Texas Instruments
Dallas, TX, United States
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package
TLV62130RGTR
TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package TLV62130RGTR
4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

4-17V 3A Step-Down Converter in 3x3 QFN Package 16-QFN -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTR - 033135-TLV62130RGTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTR
033135-TLV62130RGTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTR 033135-TLV62130RGTR
Manufacturer: Texas Instruments Win Source Part Number: 033135-TLV62130RGTR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable Topology: Buck Frequency - Switching: 2.5MHz Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 3A Family Name: TLV62130 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN (3x3) Purpose: Step-Down Maximum Input Voltage: 17V Nominal Output Voltage (Min/Fixed): 0.9V Maximum Output Voltage: 5V Minimum Input Voltage: 4V Alternative Parts (Cross-Reference): SiP12110DMP-T1-GE4 ; BD95821MUV-E2; BD9D300MUV-E2; ZL2105ALNFT; Introduction Date: February 01, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033135-TLV62130RGTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 2.5MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 3A
Family Name: TLV62130
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 17V
Nominal Output Voltage (Min/Fixed): 0.9V
Maximum Output Voltage: 5V
Minimum Input Voltage: 4V
Alternative Parts (Cross-Reference): SiP12110DMP-T1-GE4 ; BD95821MUV-E2; BD9D300MUV-E2; ZL2105ALNFT;
Introduction Date: February 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Switching Regulators - 8253684P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8253684P
Switching Regulators 8253684P
Texas Instruments TLV62130RGTR

Texas Instruments TLV62130RGTR

Supplier's Site
Switching Regulators - 8253684 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Regulators
8253684
Switching Regulators 8253684
Texas Instruments TLV62130RGTR

Texas Instruments TLV62130RGTR

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - 296-35978-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35978-2-ND
Voltage Regulators - DC DC Switching Regulators 296-35978-2-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35978-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35978-1-ND
Voltage Regulators - DC DC Switching Regulators 296-35978-1-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 296-35978-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
296-35978-6-ND
Voltage Regulators - DC DC Switching Regulators 296-35978-6-ND
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
TLV62130RGTR
Switching Voltage Regulators TLV62130RGTR
Switching Voltage Regulators 4-17V 3A Step-Down Converter

Switching Voltage Regulators 4-17V 3A Step-Down Converter

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - TLV62130RGTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
TLV62130RGTR
Voltage Regulators - DC DC Switching Regulators TLV62130RGTR
Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 3A 16-VFQFN Exposed Pad

Buy Now
Voltage Regulators - DC DC Switching Regulators - TLV62130RGTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
TLV62130RGTR
Voltage Regulators - DC DC Switching Regulators TLV62130RGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - TLV62130RGTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
TLV62130RGTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators TLV62130RGTR
IC REG BUCK ADJ 3A 16VQFN

IC REG BUCK ADJ 3A 16VQFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - TLV62130RGTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
TLV62130RGTR
PMIC - Voltage Regulators - DC DC Switching Regulators TLV62130RGTR
IC REG BUCK ADJUSTABLE 3A 16QFN

IC REG BUCK ADJUSTABLE 3A 16QFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number TLV62130RGTR 033135-TLV62130RGTR 8253684P 8253684 296-35978-2-ND TLV62130RGTR TLV62130RGTR TLV62130RGTR TLV62130RGTR TLV62130RGTR
Product Name TLV62130 4-17V 3A Step-Down Converter in 3x3 QFN Package PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV62130RGTR Switching Regulators Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck; Buck-Boost Buck; Buck Buck; Boost Buck Buck
Output Voltage Type Fixed Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable
Package Type Other; QFN Other; 16-QFN (3x3) Other; Qfn Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad Other; 16-VFQFN Exposed Pad
Special Features Synchronous Rectification; Enable,Light Load Efficiency,Output Discharge,Power Good,Synchronous Rectification,Tracking,Voltage Margining Multiple Outputs; Synchronous Rectification Synchronous Rectification
Output Voltage 0.9000 to 5.25 volts 0.9000 volts 0.9000 to 5 volts 0.9000 to 5 volts 0.9000 volts 0.9000 volts
Unlock Full Specs
to access all available technical data