The TLV1117-15IDCY is a fixed-output 1.5V linear voltage regulator capable of delivering 800mA of output current, operating within an input voltage range of 2.7V to 15V. It features an output accuracy of ±1.0% at 25°C, a quiescent current of 60μA (typical), and a thermal resistance of 95.4°C/W. The device is packaged in a 4-pin SOT-223 with dimensions of 6.5mm × 7mm. It supports an operating junction temperature range of -40°C to 125°C, includes an internal soft-start feature to reduce inrush current, and has foldback current limiting for fault protection.
Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection 4-SOT-223 -40 to 125
Fixed Positive LDO Regulator, 1.5V, 1.4V Dropout, BIPolar, PDSO4
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-4
IC REG LIN 1.5V 800MA SOT223-4
IC REG LIN 1.5V 800MA SOT223-4
IC REG LIN 1.5V 800MA SOT223-4
LDO Voltage Regulators Fixed LDO Volt Reg
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TLV1117-15IDCY | TLV1117-15IDCY | TLV1117-15IDCY-ND | TLV1117-15IDCY | TLV1117-15IDCY | TLV1117-15IDCY | TLV1117-15IDCY |
| Product Name | TLV1117 Single Output LDO, 800mA, Fixed and Adj., Internal Current limit, Thermal Overload Protection | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | |
| Regulator Type | Low Dropout | Standard | |||||
| Output Voltage Type | Adjustable / Variable | Fixed | Fixed | ||||
| Package Type | Other; DDPAK/TO-263,SON,SOT-223,TO-220,TO-252 | Other; SOT-223-4 | Other; TO-261-4, TO-261AA | Other; TO-261-4, TO-261AA | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection | |||||
| Output Voltage | 1.25 to 13.7 volts | 1.5 volts | 1.5 volts | 1.5 volts |