DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 110 120 130 140 150 160 161 162 163 164 165 166 167 168 169 170 171 172 173 180 190 200 210 220 230 245
Product Name Notes
"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-DIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Negative Fixed -2Vin 1 Output 10mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Fixed -Vin, 2Vin 2 Output 10mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-DIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-SOIC (0.154"", 3.90mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-CDIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-DIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 80mA 8-DIP (0.300"", 7.62mm)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 16-SOIC (0.295"", 7.50mm Width)"
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 80mA 8-DIP (0.300"", 7.62mm)"
20-VQFN (3.5x4.5)
4.4 TO 30 V/2.5 A EFUSE IC, 52M,
4.4 TO 30V 2.5A EFUSE IC 52M
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 25mA SC-74A, SOT-753
EFUSE IC , 4A/23V FAST PROTECTIO
EFUSE IC 4A/23V FAST PROTECTION
EFUSE IC WSON8, 4A/23V FAST PROT
Electronic Fuse Regulator 10-WSONB (3x3)
Electronic Fuse Regulator 5A 10-WSONB (3x3)
Hot Swap Controller 1 Channel General Purpose 8-VSSOP
IC CAN CNTRLR 20VQFN
IC REG CHRG PUMP INV 10MA 8SOIC
IC REG LIN 2.85V 300MA 4-WCSPE
IC REG LINEAR 0.85V 200MA ESV
IC REG LINEAR 0.95V 200MA ESV
IC REG LINEAR 0.9V 200MA ESV
IC REG LINEAR 1.05V 200MA SMV
IC REG LINEAR 1.05V 300MA 4-DFN
IC REG LINEAR 1.15V 200MA ESV
IC REG LINEAR 1.25V 200MA SMV
IC REG LINEAR 1.2V 200MA SMV
IC REG LINEAR 1.5V 200MA SMV
IC REG LINEAR 1.8V 150MA SMV
IC REG LINEAR 1.8V 50MA SOT23-5
IC REG LINEAR 1.9V 200MA ESV
IC REG LINEAR 1V 300MA 4-DFN
IC REG LINEAR 2.5V 200MA SMV
IC REG LINEAR 2.5V 300MA 4-WCSPE
IC REG LINEAR 2.8V 100MA SOT23-5
IC REG LINEAR 2.8V 300MA 4-WCSPE
IC REG LINEAR 2V 200MA SMV
IC REG LINEAR 3.2V 300MA SMV
IC REG LINEAR 3.3V 150MA SMV
IC REG LINEAR 3.6V 300MA 4-WCSPE
IC REG LINEAR 3.6V 300MA SMV
IC REG LINEAR 3V 300MA 4-WCSPE
IC REG LINEAR 3V 50MA SOT23-5
IC REG LINEAR 5V 150MA SMV
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 6-WCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-WCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WCSP (0.79x0.79)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-WCSPE (0.65x0.65)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA SOT-223-3
Linear Voltage Regulator IC Positive Programmable 4 Output 150mA, 150mA, 150mA, 150mA 16-QSOP
Multiphase Controller PMIC PG-DIP-16-1
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
TCA4307DRGR
X34 PB-F ESV CMOS POINT REGULATO

<< Prev Next >>