Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package 6-SC70 -40 to 85
IC REG BOOST 3.3V 160MA SC70-6
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
Switching Voltage Regulators Single Cell High Eff Step-Up Converter
Manufacturer: Texas Instruments
Win Source Part Number: 1109576-TLV61225DCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 160mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.7V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 160mA (Switch) 6-TSSOP, SC-88, SOT-363
IC REG BOOST 3.3V 160MA SC70-6
IC REG BOOST 3.3V 160MA SC70-6
Texas Instruments | Lingto Electronic Limited | DigiKey | VAST STOCK CO., LIMITED | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|---|---|---|
Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
Product Number | TLV61225DCKT | TLV61225DCKT | 296-32405-2-ND | TLV61225DCKT | 1109576-TLV61225DCKT | TLV61225DCKT | TLV61225DCKT | TLV61225DCKT |
Product Name | TLV61225 Single Cell High Efficient Step-Up Converter in 6 pin SC-70 Package | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - TLV61225DCKT | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits |
Configuration / Function | Boost | Boost | Boost | Boost; Boost | ||||
Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | Fixed; Fixed | |||
Package Type | Other; SC70 | Other; 6-TSSOP, SC-88, SOT-363 | SC-70; Other; SC-70-6 | SSOP; Other; 6-TSSOP, SC-88, SOT-363 | SC-70; SSOP; Other; Tape & Reel (TR)Cut Tape (CT)Digi-Reel® | |||
Special Features | Enable,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||||
Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | 3.3 volts |