200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP 4-DSBGA -40 to 85
200-mA, high-PSRR, low-IQ, low-dropout voltage regulator with enable & active output discharge 4-DSBGA -40 to 85 Product overview: TLV70525PYFPR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70525PYFPR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
IC REG LINEAR 2.5V 200MA 4DSBGA
LDO Voltage Regulators 200-mA Low IQ Low-Noise LDO Reg
IC REG LINEAR 2.5V 200MA 4DSBGA
IC REG LINEAR 2.5V 200MA 4DSBGA
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TLV70525PYFPR | 776-TLV70525PYFPR | 296-40619-2-ND | TLV70525PYFPR | TLV70525PYFPR | TLV70525PYFPR | TLV70525PYFPR |
| Product Name | TLV705P 200-mA, Low IQ, Low-Noise, Low-Dropout Regulator in Ultra-Small 0.8-mm x 0.8-mm WCSP | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; DSBGA | Other; 4-XFBGA, DSBGA | Other; 4-XFBGA, DSBGA | ||||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown | Reverse Voltage Protection; Input Overcurrent Protection | Enable | ||||
| Output Voltage | 1.8 to 3.3 volts | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||
| IOUT | 0.3000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |