Texas Instruments TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DSET

Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote
Description
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLV70033DSET is a 200-mA, low-quiescent-current low-dropout regulator with a fixed output voltage of 3.3 V, available in a 1.5-mm × 1.5-mm WSON-6 package. It offers 2% output accuracy, a dropout voltage of 175 mV at 200 mA and 2.35 V output, and operates with an effective output capacitance of 0.1 μF. The device includes thermal shutdown and overcurrent protection, and is stable over the junction temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLV70033DSET is a 200-mA, low-quiescent-current low-dropout regulator with a fixed output voltage of 3.3 V, available in a 1.5-mm × 1.5-mm WSON-6 package. It offers 2% output accuracy, a dropout voltage of 175 mV at 200 mA and 2.35 V output, and operates with an effective output capacitance of 0.1 μF. The device includes thermal shutdown and overcurrent protection, and is stable over the junction temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables - TLV70033DSET - Texas Instruments
Dallas, TX, United States
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables
TLV70033DSET
TLV700 200mA, Low IQ, Low Dropout Regulator for Portables TLV70033DSET
200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

200mA, Low IQ, Low Dropout Regulator for Portables 6-WSON -40 to 125

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25215-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25215-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25215-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25215-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25215-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25215-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-25215-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-25215-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-25215-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-WSON (1.5x1.5)

Buy Now Datasheet
Singapore, Singapore
3.3V 200mA 5.5V LDO Voltage Regulator IC
776-TLV70033DSET
3.3V 200mA 5.5V LDO Voltage Regulator IC 776-TLV70033DSET
3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, 30uA IQ Product overview: TLV70033DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DSET can be used for catalog matching and distributor lookup.

3.3V LDO Regulator, 200mA, 5.5V In, 68dB PSRR, 30uA IQ Product overview: TLV70033DSET from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 200mA, 5.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200mA, 5.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TLV70033DSET can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DSET - 1270563-TLV70033DSET - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DSET
1270563-TLV70033DSET
PMIC - PMIC - Voltage Regulators - Linear - TLV70033DSET 1270563-TLV70033DSET
Manufacturer: Texas Instruments Win Source Part Number: 1270563-TLV70033DSET Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 6-WFDFN Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 200mA Family Name: TLV70033 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA ~ 270μA PSRR: 68dB (1kHz) Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO) Manufacturer Homepage: www.ti.com Manufacturer Package: 6-WSON (1.5x1.5) Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.25V @ 200mA Alternative Parts (Cross-Reference): S-1137B33-I6T2G; S-1137B33-I6T2U; S-1137C34-I6T2U; Introduction Date: August 01, 2009 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270563-TLV70033DSET
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 6-WFDFN
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 200mA
Family Name: TLV70033
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA ~ 270μA
PSRR: 68dB (1kHz)
Protection Features: Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 6-WSON (1.5x1.5)
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.25V @ 200mA
Alternative Parts (Cross-Reference): S-1137B33-I6T2G; S-1137B33-I6T2U; S-1137C34-I6T2U;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TLV70033DSET - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TLV70033DSET
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TLV70033DSET
IC REG LINEAR 3.3V 200MA 6WSON

IC REG LINEAR 3.3V 200MA 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TLV70033DSET
LDO Voltage Regulators TLV70033DSET
LDO Voltage Regulators 200mA Low IQ LDO Reg

LDO Voltage Regulators 200mA Low IQ LDO Reg

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TLV70033DSET - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TLV70033DSET
PMIC - Voltage Regulators - Linear TLV70033DSET
IC REG LINEAR 3.3V 200MA 6WSON

IC REG LINEAR 3.3V 200MA 6WSON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TLV70033DSET - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TLV70033DSET
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TLV70033DSET
IC REG LINEAR 3.3V 200MA 6WSON

IC REG LINEAR 3.3V 200MA 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TLV70033DSET 296-25215-1-ND 776-TLV70033DSET 1270563-TLV70033DSET TLV70033DSET TLV70033DSET TLV70033DSET TLV70033DSET
Product Name TLV700 200mA, Low IQ, Low Dropout Regulator for Portables Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 200mA 5.5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - TLV70033DSET Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed Fixed; Fixed Fixed
Package Type Other; SC70,SOT,WSON Other; 6-WFDFN Other; WFDFN Other; 6-WFDFN Other; 6-WFDFN
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Thermal Shutdown Reverse Voltage Protection; Input Overcurrent Protection Reverse Voltage Protection; Input Overcurrent Protection; Enable Enable
Output Voltage 1.2 to 3.6 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24085DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Battery Chargers - BQ2000TSN-B5TR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Battery Chargers - BQ24024DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
16-bit LDO Voltage Regulator IC - 85-BQ25155YFPR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers